The PTRD series is a 40 A power PCB relay with a T90 footprint, designed for general-purpose switching. It features a 1 Form A contact configuration, a 12 VDC coil, and is sealed. Pin 6 is omitted, meeting UL 508 and UL 873 spacing. Max switching voltage is 300 VAC and 110 VDC, with a resistive load rating of 40 A at 240 VAC. It has UL Class F insulation, RoHS compliance, and operates from -55°C to 100°C. Contact material is AgCdO, coil power is 0.9 W, and dielectric strength is 2,500 V between coil and contacts. Mechanical life is 1 × 10^7 operations, electrical life 5 × 10^4 at rated load. Weight is 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Pin #6 Omitted, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-12S-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |