The OA 5602 safety relay is a force-guided contact relay designed for safety circuits, meeting IEC 60204, EN 60204, and EN ISO 13849 standards. It is available in configurations of 2 NO/4 NC, 3 NO/3 NC, or 4 NO/2 NC contacts, with a 12 VDC coil version (56.OA02.1242) rated for 8.4 to 19.2 VDC and a coil resistance of 140 Ω. The relay uses AgNi10 contact material with a 0.2 µm gold plating and is designed for PCB mounting. All variants comply with DIN EN 50205 and IEC/EN 61810 for safety applications.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
OA560212V 4NO/2NC AGSN02+02UMAU
Safety Relays OA5602,12V, 4NO/2NC
| Altech Corp. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays | Safety Relays |
| Product Number | 56.OA02.1242C | 56.OA02.1242C | 1920-2015-ND | 56.OA02.1242C |
| Product Name | Safety Relays | Relays | Safety Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | PCBoard | ||
| NO | 1 | |||
| NC | 1 | |||
| Maximum Switching Current | 10.00 amps | |||
| AC Voltage | 400 volts |