The PTRD-T series is a 40 Amp general purpose PCB relay with a T90 footprint, designed for switching resistive and inductive loads up to 300 VAC and 110 VDC. It features a 0.6 W coil, AgCdO+Au contacts, and is available in T2 or T3 mounting configurations with PCB and quick-connect pins. The T2 variant includes a dust cover and complies with UL 508 and UL 873 spacing requirements. It has a 2 HP 250 VAC motor rating, 1200 W resistive switching power, and operates across a temperature range of -55°C to 100°C. The relay meets UL Class F insulation standards and is RoHS compliant. Seal rating is dust cover for T2, not IP67 unless specified.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Pinout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-12C-T2-X-A0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |