The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, designed for resistive and motor loads up to 2 HP at 250 VAC and switching voltages up to 300 VAC or 110 VDC. It features AgCdO or AgSnO contacts, Class F insulation, and RoHS compliance. The PTRD-1A-12-XHG variant includes a 12 VDC coil, 0.9 W power consumption, a 4 kV dielectric isolation option (-H), and gold-plated AgCdO+Au contacts. The relay has open-frame construction, operates from -55°C to 100°C, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. Terminal strength is 10 N, and it supports solderability per 260°C for 5 seconds. Mechanical life is 1 × 10^7 operations; electrical life is 5 × 10^4 operations at 40 A resistive load. Contact resistance is 50 mΩ maximum at 1 A, 6 VDC.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-12-XHG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |