Altech Corp. Safety Relays 56.OA02.1242S

Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 56.OA02.1242S is a safety relay with forced-guided contacts, designed for safety-critical control applications. It features a 2 NO/2 NC contact configuration with a 12 VDC coil, operating within a voltage range of 8.4 to 19.2 VDC and a coil resistance of 140 Ω. The relay is built to meet DIN EN 50205 and IEC/EN 61810 standards, and is approved for use in safety systems per IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849. The device is mounted on a PCB with solder-side footprints suitable for 2 NO/4 NC, 3 NO/3 NC, or 4 NO/2 NC variants. The contact material is specified as silver nickel with a 0.2 µm gold plating.

Datasheet Summary
Powered by GS/AI

The 56.OA02.1242S is a safety relay with forced-guided contacts, designed for safety-critical control applications. It features a 2 NO/2 NC contact configuration with a 12 VDC coil, operating within a voltage range of 8.4 to 19.2 VDC and a coil resistance of 140 Ω. The relay is built to meet DIN EN 50205 and IEC/EN 61810 standards, and is approved for use in safety systems per IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849. The device is mounted on a PCB with solder-side footprints suitable for 2 NO/4 NC, 3 NO/3 NC, or 4 NO/2 NC variants. The contact material is specified as silver nickel with a 0.2 µm gold plating.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 56.OA02.1242S - Altech Corp.
Flemington, NJ, USA
Safety Relays
56.OA02.1242S
Safety Relays 56.OA02.1242S
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules

Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.

Features:

  • Force Guided Contacts
  • 2 to 8 poles
  • 5 to 100VDC
  • PCB Sockets
  • DIN Rail Sockets and Modules
Buy Now Datasheet
Sheung Wan, Hong Kong
Safety Relays
56.OA02.1242S
Safety Relays 56.OA02.1242S
Safety Relays OA5602,12V, 4NO/2NC

Safety Relays OA5602,12V, 4NO/2NC

Buy Now Datasheet

Technical Specifications

  Altech Corp. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Safety Relays
Product Number 56.OA02.1242S 56.OA02.1242S
Product Name Safety Relays Safety Relays
Mounting Socket or Plug-in Style
NO 1
NC 1
Maximum Switching Current 10.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA11.0622 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Safety Relays - 56.OA03.0671S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Safety Relays - 56.OA02.1124 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details