The PTRD-T series is a 40-amp general-purpose PCB relay with a T90 footprint, available in SPST-NO (1 Form A) and SPDT (1 Form C) contact configurations. It features AgCdO or AgSnOInO contacts, operates at 110 VDC coil voltage with a power consumption of 0.9 W, and includes a dust cover enclosure. The relay meets UL 508 and UL 873 spacing requirements, has a dielectric strength of 2,500 V between coil and contacts, and supports an operating temperature range of -55°C to 100°C. Mounting options include PCB pins with or without mounting tabs, and IP67 epoxy sealing is available. It is RoHS compliant and rated for 1200 W resistive and 10,000 VA inductive switching power with a mechanical life of 10⁷ operations and an electrical life of 5×10⁴ cycles at rated load.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-110S-OT4-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |