WAGO Relay module 788-311

Description
Relay module; Nominal input voltage: 12 VDC; 2 changeover contacts; Limiting continuous current: 8 A; Red status indicator; Module width: 15 mm; 2,50 mm²; gray
Request a Quote Datasheet
Description
Relay module; Nominal input voltage: 12 VDC; 2 changeover contacts; Limiting continuous current: 8 A; Red status indicator; Module width: 15 mm; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay module - 788-311 - WAGO
Germantown, WI, United States
Relay module
788-311
Relay module 788-311
Relay module; Nominal input voltage: 12 VDC; 2 changeover contacts; Limiting continuous current: 8 A; Red status indicator; Module width: 15 mm; 2,50 mm²; gray

Relay module; Nominal input voltage: 12 VDC; 2 changeover contacts; Limiting continuous current: 8 A; Red status indicator; Module width: 15 mm; 2,50 mm²; gray

Supplier's Site Datasheet
Electromechanical Interface Relays - 1803038 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
1803038
Electromechanical Interface Relays 1803038
WAGO 788-311 Interface Relay

WAGO 788-311 Interface Relay

Supplier's Site
Power Relays, Over 2 Amps - 2946-788-311-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2946-788-311-ND
Power Relays, Over 2 Amps 2946-788-311-ND
General Purpose Relay DPDT (2 Form C) 12VDC Coil DIN Rail

General Purpose Relay DPDT (2 Form C) 12VDC Coil DIN Rail

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
788-311
Relays - Power Relays, Over 2 Amps 788-311
RELAY GEN PURPOSE DPDT 8A 12V

RELAY GEN PURPOSE DPDT 8A 12V

Supplier's Site
Power Relay, Dpdt, 12Vdc, 8A, Din Rail; Contact Configuration Wago - 29K5273 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 12Vdc, 8A, Din Rail; Contact Configuration Wago
29K5273
Power Relay, Dpdt, 12Vdc, 8A, Din Rail; Contact Configuration Wago 29K5273
POWER RELAY, DPDT, 12VDC, 8A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:8A; Product Range:-; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Cage Clamp RoHS Compliant: Yes

POWER RELAY, DPDT, 12VDC, 8A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:8A; Product Range:-; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Cage Clamp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 788-311 1803038 2946-788-311-ND 788-311 29K5273
Product Name Relay module Electromechanical Interface Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Power Relay, Dpdt, 12Vdc, 8A, Din Rail; Contact Configuration Wago
Mounting DIN; DIN-35 rail DIN; Din rail DIN DIN; DIN Rail DIN; DIN Rail
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 858-508 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Relay module - 859-314 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Basic relay - 858-181 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Relay module - 788-356 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers