Picker Components General Purpose Relays PTRA-1C-12ST-OT3-X-A

Description
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Alternate Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Alternate Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRA-OT series is a 40 A AC power relay with a low-profile PCB or panel mount design and quick-connect terminals, rated for 240 VAC resistive loads and 2 HP at 250 VAC. It features AgCdO or AgSnOInO contacts, UL Class F insulation, and meets UL 508 and UL 873 spacing requirements. The relay operates with a 12 VAC coil, has a maximum power consumption of 2.0 VA, and complies with RoHS. The OT3 variant includes PCB and quick-connect pins, has a sealed enclosure, and weighs 31 grams. Operating temperature range is -55°C to 100°C, with a mechanical life of 1 × 10^7 operations and an electrical life of 1 × 10^5 operations under rated load.

Datasheet Summary
Powered by GS/AI

The PTRA-OT series is a 40 A AC power relay with a low-profile PCB or panel mount design and quick-connect terminals, rated for 240 VAC resistive loads and 2 HP at 250 VAC. It features AgCdO or AgSnOInO contacts, UL Class F insulation, and meets UL 508 and UL 873 spacing requirements. The relay operates with a 12 VAC coil, has a maximum power consumption of 2.0 VA, and complies with RoHS. The OT3 variant includes PCB and quick-connect pins, has a sealed enclosure, and weighs 31 grams. Operating temperature range is -55°C to 100°C, with a mechanical life of 1 × 10^7 operations and an electrical life of 1 × 10^5 operations under rated load.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRA-1C-12ST-OT3-X-A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRA-1C-12ST-OT3-X-A
General Purpose Relays 2500-PTRA-1C-12ST-OT3-X-A
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Alternate Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Alternate Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRA-1C-12ST-OT3-X-A
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.O 69.6002 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NC 1
View Details
Relay module - 286-320 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers