Picker Components General Purpose Relays PTRA-1C-12C-T3-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

40 Amp power relay with AC coil, rated for 277 VAC resistive switching and 2 HP motor loads, available in 1 Form C (SPDT) contact configuration with PCB and QC terminals. Features AgCdO contacts, 12 VAC coil with 2.0 VA power consumption, Class F insulation, and a dust cover. Operates from -55°C to 100°C, with mechanical life of 1 × 10⁷ operations and electrical life of 1 × 10⁵ operations at rated load. Meets UL 508 and UL 873 spacing requirements with 3.18 mm air gap and 6.36 mm surface creepage. Weight is 31 grams. RoHS compliant.

Datasheet Summary
Powered by GS/AI

40 Amp power relay with AC coil, rated for 277 VAC resistive switching and 2 HP motor loads, available in 1 Form C (SPDT) contact configuration with PCB and QC terminals. Features AgCdO contacts, 12 VAC coil with 2.0 VA power consumption, Class F insulation, and a dust cover. Operates from -55°C to 100°C, with mechanical life of 1 × 10⁷ operations and electrical life of 1 × 10⁵ operations at rated load. Meets UL 508 and UL 873 spacing requirements with 3.18 mm air gap and 6.36 mm surface creepage. Weight is 31 grams. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRA-1C-12C-T3-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRA-1C-12C-T3-X
General Purpose Relays 2500-PTRA-1C-12C-T3-X
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA

Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRA-1C-12C-T3-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-E1-HC - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Type 20.24 - Modular step relay 16A - 202490244000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
Safety Relays - 56.OA01.2422S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details