40 A power relay with a 120 VAC coil, SPDT (1 Form C) contact configuration, sealed plastic case, and UL 508 and UL 873 spacing achieved by omitting pin 6. It has AgCdO contacts, operates with 90.0 mA coil current at 2.0 VA, and is rated for 240 VAC resistive loads up to 40 A and 2 HP at 250 VAC. The relay meets UL 508 and UL 873 spacing requirements with 3.18 mm through air and 6.36 mm over surface, has a mechanical life of 1 × 10⁷ operations, and complies with UL Class F insulation and RoHS standards. It is mounted on PCB with QC terminals and weighs 31 grams.
General Purpose Relay SPDT (1 Form C) 120VAC Coil Through Hole
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2634-PTRA-1C-120S-1-X-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |