Picker Components General Purpose Relays PTRA-1C-110CT-T3-X

Description
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRA-T is a 40 A power relay with AC coils for high-current switching, available in 1 Form A or 1 Form C contact configurations with PCB and QC terminals. It has a 240 VAC resistive rating of 40 A and a 2 HP 250 VAC motor rating, with maximum switching power of 1,200 W and 10,000 VA. The T3 variant uses AgCdO contacts, a 110 VAC coil consuming 9.1 VA at 82.5 mA, and a dust cover. It meets UL 508 and UL 873 spacing, is RoHS compliant, and operates from -55°C to 100°C. Contact resistance is 30 mΩ max, insulation resistance is 1,000 MΩ min, and dielectric strength is 1,500 VAC between contacts. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations at rated load.

Datasheet Summary
Powered by GS/AI

The PTRA-T is a 40 A power relay with AC coils for high-current switching, available in 1 Form A or 1 Form C contact configurations with PCB and QC terminals. It has a 240 VAC resistive rating of 40 A and a 2 HP 250 VAC motor rating, with maximum switching power of 1,200 W and 10,000 VA. The T3 variant uses AgCdO contacts, a 110 VAC coil consuming 9.1 VA at 82.5 mA, and a dust cover. It meets UL 508 and UL 873 spacing, is RoHS compliant, and operates from -55°C to 100°C. Contact resistance is 30 mΩ max, insulation resistance is 1,000 MΩ min, and dielectric strength is 1,500 VAC between contacts. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations at rated load.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRA-1C-110CT-T3-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRA-1C-110CT-T3-X
General Purpose Relays 2500-PTRA-1C-110CT-T3-X
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRA-1C-110CT-T3-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 26.03 - Step relays 10A - 260381100000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, ukca
NO 1
NC 1
View Details
Safety Relays - 56.O 70.2031 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
16A Miniature Power Relay - CHZ02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details