Picker Components General Purpose Relays PTRA-1A-24ST-T4-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Covered, Non-Washable, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Covered, Non-Washable, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

40 A power PCB relay with AC coil, rated for 277 VAC resistive switching and 2 HP at 250 VAC, featuring 1 Form A contacts with AgSnOInO contact material and QC terminals. Mounting style is panel with mounting tabs, dimensions not explicitly stated. Operates on 24 VAC with a coil power of 8.3 VA, operates at a minimum of 18 VAC and releases at 7.2 VAC. Rated for 100,000 electrical operations at 277 VAC, 25 A, with an insulation class F, operating temperature range of -55°C to 100°C, and meets UL 508 and UL 873 spacing requirements. RoHS compliant with a covered, non-washable enclosure, and rated to IP67 in epoxy sealed versions, though this variant is not sealed. Weight is 31 grams.

Datasheet Summary
Powered by GS/AI

40 A power PCB relay with AC coil, rated for 277 VAC resistive switching and 2 HP at 250 VAC, featuring 1 Form A contacts with AgSnOInO contact material and QC terminals. Mounting style is panel with mounting tabs, dimensions not explicitly stated. Operates on 24 VAC with a coil power of 8.3 VA, operates at a minimum of 18 VAC and releases at 7.2 VAC. Rated for 100,000 electrical operations at 277 VAC, 25 A, with an insulation class F, operating temperature range of -55°C to 100°C, and meets UL 508 and UL 873 spacing requirements. RoHS compliant with a covered, non-washable enclosure, and rated to IP67 in epoxy sealed versions, though this variant is not sealed. Weight is 31 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRA-1A-24ST-T4-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRA-1A-24ST-T4-X
General Purpose Relays 2500-PTRA-1A-24ST-T4-X
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Covered, Non-Washable, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Covered, Non-Washable, Coil Insulation: F Class, Must Operate Voltage: 18 VAC, Must Release Voltage: 7.2 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRA-1A-24ST-T4-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR57 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Type 20.28 - Modular step relay 16A - 202880480000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Safety Relays - 56.OA11.2431C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
4 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details