The PTRA-T series is a 40-amp power relay with AC coils, designed for PCB and panel mounting with QC terminals. It features a low-profile case, AgCdO contact material, and meets UL 508 and UL 873 spacing requirements with 3.18 mm through-air and 6.36 mm surface creepage. The relay supports 40 A switching current at 277 VAC resistive load, with a maximum switching power of 10,000 VA. It has an operate time of 15 ms max, release time of 10 ms max, and operates from -55°C to 100°C. The T2 variant includes PCB and QC terminals with a dust cover insulation. The coil voltage for this variant is 240 VAC, with a rated coil power of 8.3 VA and 180 VAC must-operate voltage. The part is UL 508 and CUL certified, RoHS compliant, and has Class F insulation. The weight is 31 grams.
Mounting Type: Panel Mount, Coil Voltage: 240VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 180 VAC, Must Release Voltage: 72 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1A-240C-T2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |