PTRA-1A-220S-T2-X is a 40 A power PCB relay with a 220 VAC coil, 1 Form A contact, and PCB pin and QC terminal mounting. It features AgCdO contacts, Class F insulation, and is process sealed. The relay meets UL 508 and UL 873 spacing requirements with 3.18 mm air gap and 6.36 mm surface creepage, has a maximum switching power of 1,200 W and 10,000 VA, and operates at -55°C to 100°C. It is RoHS compliant and weighs 31 grams.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 86 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1A-220S-T2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |