The PTRA series is a 40 amp power PCB relay with AC coils, rated for 240 VAC resistive loads and 2 HP at 250 VAC, featuring a 1 Form A (SPST-NO) contact configuration. It uses AgSnOInO contacts, has a low-profile case with QC terminals, and is RoHS compliant. The part includes a sealed plastic case, pins with UL 508 and UL 873 spacing (pin 6 omitted), and meets UL Class F insulation standards. It operates with a 12 VAC coil requiring 9.0 V to operate and 3.6 V to release, consuming 2.0 VA. The relay has a maximum switching voltage of 300 VAC and 110 VDC, with an operating temperature range of -55°C to 100°C and a weight of 31 grams. The package is a PC mount with 6 pins, though pin 6 is omitted in this variant.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1A-12ST-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |