The PTRA-T series is a 40 A power PCB relay with AC coils, designed for resistive and motor loads up to 2 HP at 250 VAC. It features a low-profile case with combined PCB pin and QC terminal options, available in 1 Form A (SPST-NO) and 1 Form C (SPDT) contact configurations. The PTRA-1A-120S-T2-X variant has a 120 VAC coil, Class F insulation, AgCdO contacts, and is process sealed. It meets UL 508 and UL 873 spacing requirements with 3.18 mm air clearance and 6.36 mm surface creepage. Terminal strength is rated at 10 N, and operation occurs within a temperature range of -55°C to 100°C. The relay supports a maximum switching power of 1,200 W resistive and 10,000 VA, with an electrical life of 1 × 10⁵ operations. It is RoHS compliant and carries UL/CUL rating E93379.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 90 VAC, Must Release Voltage: 36 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1A-120S-T2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |