The PTRA series is a 40 amp power PCB relay with AC coils and low-profile QC terminals, designed for switching resistive and motor loads up to 277 VAC and 40 A. It features a 6-pin package with pin 6 omitted in the -1 variant to meet UL 508 and UL 873 spacing requirements, and is available with an open frame or sealed plastic case. The relay has a 1 form A contact configuration, AgCdO contacts, Class F insulation, and RoHS compliance. It operates with a 110 VAC coil, requiring 82.5 VAC to operate and releasing at 33 VAC, with a coil power consumption of 9.1 VA and an operate time of 15 ms max. The operating temperature range is -55°C to 100°C, and it supports 1 × 10⁵ electrical operations. Weight is 31 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRA-1A-110-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |