Sensata Technologies Solid State Relays A2425G

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - A2425G-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
A2425G-ND
Solid State Relays A2425G-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
A2425G
Relays - Solid State Relays A2425G
SSR RELAY SPST-NO 25A 24-280V

SSR RELAY SPST-NO 25A 24-280V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
A2425G
Solid State Relays - Industrial Mount A2425G
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC

Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC

Buy Now Datasheet
Solid State Relay, 25A, 90-280Vac, Panel; Contact Configuration Sensata/crydom - 41X5307 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 25A, 90-280Vac, Panel; Contact Configuration Sensata/crydom
41X5307
Solid State Relay, 25A, 90-280Vac, Panel; Contact Configuration Sensata/crydom 41X5307
SOLID STATE RELAY, 25A, 90-280VAC, PANEL; Contact Configuration:SPST-N O; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 25A, 90-280VAC, PANEL; Contact Configuration:SPST-NO; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number A2425G-ND A2425G A2425G 41X5307
Product Name Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, 25A, 90-280Vac, Panel; Contact Configuration Sensata/crydom
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Approvals RoHS RoHS RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - 1-2323802-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
4 suppliers