Picker Components General Purpose Relays PC835-1C-12S-H-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: .6 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: 2.5W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: .6 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: 2.5W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC835 is a 10 A subminiature PCB power relay with 1 Form C (SPDT) contacts, designed for general-purpose switching applications. It features a sealed, immersion-cleanable case, AgCdO contact material, and a coil rated for 12 VDC with a power consumption of 200 mW in the sensitive version. The relay has a dielectric strength of 3.5 kV between coil and contacts, operates at 8 ms max, and releases in 5 ms max. It complies with Class F insulation, RoHS standards, and operates from -40 to 105°C. Physical dimensions and terminal layout are configured for PCB mounting with a 5-pin configuration for the SPDT variant. Weight is 6 grams.

Datasheet Summary
Powered by GS/AI

The PC835 is a 10 A subminiature PCB power relay with 1 Form C (SPDT) contacts, designed for general-purpose switching applications. It features a sealed, immersion-cleanable case, AgCdO contact material, and a coil rated for 12 VDC with a power consumption of 200 mW in the sensitive version. The relay has a dielectric strength of 3.5 kV between coil and contacts, operates at 8 ms max, and releases in 5 ms max. It complies with Class F insulation, RoHS standards, and operates from -40 to 105°C. Physical dimensions and terminal layout are configured for PCB mounting with a 5-pin configuration for the SPDT variant. Weight is 6 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC835-1C-12S-H-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC835-1C-12S-H-X
General Purpose Relays 2500-PC835-1C-12S-H-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: .6 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: 2.5W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: .6 VDC, Operate Time: 8ms, Release Time: 5ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: 2.5W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC835-1C-12S-H-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Safety Relays - 56.OA11.0622 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 2577426 - RS Components, Ltd.
RS Components, Ltd.
Specs
CO 3
AC Voltage 400 volts
View Details