The PC796 is an automotive plug-in or PCB maxi ISO relay with a single pole double throw (1C) contact form, rated for 80 A continuous current at 14 VDC and 40 A at 24 VDC, with a maximum switching voltage of 75 VDC. It has a 2.3 W coil power requirement and uses AgSnO2 contact material. The part is available in a PC pin with metal bracket mounting configuration, sealed enclosure, and includes a parallel resistor. It operates within a temperature range of -40°C to 125°C and weighs 47.0 g. Dimensions are 31.60 mm × 28.90 mm × 27.55 mm. It is compatible with socket SC795 and meets the coil voltage, operate time (≤7 ms), and release time (≤2 ms) specifications for 24 VDC operation.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-P2-24HC-R-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |