The PC796 is an automotive-grade SPDT relay designed for high-current switching in vehicle accessory applications, available in plug-in or PCB mounting configurations. This variant features a 12VDC coil, PCB pins with a metal bracket, AgSnO₂ contact material rated for HV=125, and a parallel diode. It carries 80 A continuously at 14 VDC resistive load with a maximum switching voltage of 75 VDC and coil power consumption of 2.3 W. The relay operates from -40°C to 125°C, has an operate time of ≤7 ms and release time of ≤2 ms, and meets terminal strength specifications of 4 N for PCB pins. It is RoHS compliant and sealed for environmental protection.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-P2-12HS-D-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |