The PC796 series is an automotive plug-in and PCB maxi ISO relay with a 1C SPDT contact form, rated for 80 A continuous current at 14 VDC and 40 A at 24 VDC, with a maximum switching voltage of 75 VDC. It features a 2.3 W coil power consumption, AgSnO2 contact material, and a 12 VDC coil variant. The part includes a reverse diode and is sealed with a plastic bracket and PCB pin termination. Dimensions are 28.9 mm × 27.55 mm × 17.9 mm, with a weight of 47.0 g. Operating temperature ranges from -40 °C to 125 °C. The relay meets dielectric strength ratings of 500 Vrms between contacts and between coil and contacts, and has a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations.
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-P1-12S-D1-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |