The PC796 is an automotive plug-in or PCB maxi ISO relay rated for 80 A continuous current at 14 VDC, with a 1C SPDT contact form and AgSnO₂ contact material. It is available with PCB pins and a plastic bracket (P1), and includes a reverse diode. The relay operates on 12 VDC coil voltage, consuming 2.3 W, with an operate time of 7 ms and a release time of 2 ms. It is sealed, features a -40°C to 125°C operating temperature range, and complies with RoHS. Dimensions are 31.6 mm height, 28.9 mm width, and 27.55 mm depth.
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-P1-12HS-D1-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |