The PC796 is an automotive SPDT relay designed for plug-in or PCB mounting, with a continuous current rating of 80 A at 14 VDC and a coil power consumption of 2.3 W. It is available with PCB pins and a plastic bracket, and includes a diode for coil suppression. The relay operates with a 12 VDC coil, has an operating temperature range of -40°C to 125°C, and uses AgSnO2 contact material. Dimensions are 28.9 mm × 28.6 mm × 17.9 mm, and it is compatible with socket SC795. The enclosure is sealed, and terminal plating is tin. Maximum switching voltage is 75 VDC, with mechanical life of 10^7 operations and electrical life of 10^5 operations under resistive load.
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-P1-12C-D-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |