The PC796 series is an automotive plug-in or PCB maxi ISO relay with a SPDT (1 Form C) contact configuration, rated for 80 A continuous current at 14 VDC and 40 A at 24 VDC resistive loads, with a maximum switching voltage of 75 VDC. It features AgSnO2 contact material, a 2.3 W coil power consumption, and operates at 12 VDC coil voltage with a reverse diode for suppression. The relay is sealed and uses PCB pin termination. Dimensions are 28.90 mm × 28.60 mm × 17.90 mm, and it operates from -40°C to 125°C with a storage range up to 155°C. It meets mechanical endurance of 1 × 10⁷ operations and electrical endurance of 1 × 10⁵ operations. Compatible with socket SC795.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-P-12HS-D1-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |