The 56.OA03.2462 is a safety relay with force-guided contacts, configured as 6 NO/2 NC, designed for use in safety circuits requiring mechanical linkage of contacts to ensure fail-safe operation. It operates on a 24V DC coil with a resistance of 370 Ω and a voltage range of 16.8 to 38.4 V. The relay meets international standards including DIN EN 50205 and IEC/EN 61810, and is approved for use in applications governed by IEC 60204, EN 60204, and EN ISO 13849. Contact material is AgSnO₂ + 0.2 µm Au. It is designed for DIN rail mounting, with a module length of 103.6 mm (4.08 in).
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA03.2462 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, CSA, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 10.00 amps |