The PC796 is an automotive plug-in and PCB maxi ISO relay designed for high-current switching in automotive accessories, with a contact rating of 80 A at 14 VDC resistive load and 60 A at 14 VDC for the normally closed contact. It features a 12 VDC coil with 2.3 W power consumption, SPDT (1 Form C) contact form, and PCB pin termination. The relay is sealed, has an operating temperature range of -40°C to 125°C, and uses AgSnO₂ contact material. It measures 28.9 mm × 27.55 mm × 17.9 mm and weighs 47.0 g. The relay is compatible with socket SC795 and meets mechanical and electrical life ratings of 1 × 10⁷ and 1 × 10⁵ operations respectively.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-P-12C-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |