The PC796 is an automotive plug-in or PCB maxi ISO relay designed for high-current switching in automotive accessory applications. It features a 1C SPDT contact form with a continuous carry rating of 80A at 14VDC resistive load and 40A at 24VDC resistive load, switching up to 75VDC and 1,120W. The relay uses AgSnO2 contact material and consumes 2.3W of coil power at 24VDC, with a must-operate voltage of 15.6VDC and must-release voltage of 2.4VDC. It has an operate time of 7ms and release time of 2ms. The part is sealed with a dust cover and mounted via a metal bracket (C2 variant). Operating temperature ranges from -40°C to 125°C, and the relay weighs 47.0g. Terminal plating is tin, and it is RoHS compliant.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, HV=125, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-C2-24HC-N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |