The PC795 is an automotive plug-in or PCB maxi ISO relay with 1A and 1C contact forms, rated for 80 A at 14 VDC and 40 A at 28 VDC, with a maximum switching voltage of 75 VDC and a maximum switching power of 1,120 W. It features AgSnO2 contacts, operates from -40°C to 125°C, and has a 24 VDC coil consuming 15.6 W, with a pickup voltage of 15.6 VDC and release voltage of 2.4 VDC. Operate and release times are 7 ms and 5 ms, respectively. The part includes a reverse diode (1N4005) and has PC pin termination. Dimensions are 28.9 mm × 28.6 mm × 17.9 mm. It is compatible with socket SC795, survives 147 m/s² shock for 11 ms, and resists vibration from 10 to 40 Hz at 1.5 mm amplitude.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: PC Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-P-24C-D1-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |