The PC795 series is an automotive plug-in/PCB maxi ISO relay designed for accessory applications, with contact forms 1A and 1C, and a maximum continuous current rating of 80 A at 14 VDC. This part variant features a 12 VDC coil, PC pin mounting, tin-plated terminals, and a sealed enclosure. The relay has a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations. It operates from -40°C to 125°C and meets a dielectric strength of 500 Vrms between contacts and coil. Terminal strength is 4 N for PCB pins. Dimensions are 28.9 mm × 28.6 mm × 17.9 mm with a weight of 47.0 g. Compatible with socket SC795.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Tin-Plated Terminals, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-P-12SN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |