Altech Corp. Safety Relays 56.OA03.1126

Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 56.OA03.1126 is a safety relay with 2 normally open and 6 normally closed force-guided contacts, designed for safety circuits meeting IEC 60204, EN 60204, and EN ISO 13849 standards. It operates at 110V DC with a coil resistance of 7150 Ω and a voltage range of 77.0 to 176.0 V. The relay features AgNi10 contacts with a 0.2 µm gold plating and is configured for PCB mounting. All contact configurations in the OA 5603 series maintain a minimum 0.5 mm air gap between open contacts under failure conditions, as required by DIN EN 50205 and IEC/EN 61810.

Datasheet Summary
Powered by GS/AI

The 56.OA03.1126 is a safety relay with 2 normally open and 6 normally closed force-guided contacts, designed for safety circuits meeting IEC 60204, EN 60204, and EN ISO 13849 standards. It operates at 110V DC with a coil resistance of 7150 Ω and a voltage range of 77.0 to 176.0 V. The relay features AgNi10 contacts with a 0.2 µm gold plating and is configured for PCB mounting. All contact configurations in the OA 5603 series maintain a minimum 0.5 mm air gap between open contacts under failure conditions, as required by DIN EN 50205 and IEC/EN 61810.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 56.OA03.1126 - Altech Corp.
Flemington, NJ, USA
Safety Relays
56.OA03.1126
Safety Relays 56.OA03.1126
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules

Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.

Features:

  • Force Guided Contacts
  • 2 to 8 poles
  • 5 to 100VDC
  • PCB Sockets
  • DIN Rail Sockets and Modules
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Electromechanical Relays
Product Number 56.OA03.1126
Product Name Safety Relays
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
NC 1
Maximum Switching Current 10.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.4835 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Safety Relays - 56.OA03.2426N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Safety Relays - 56.OA03.2426S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers