The PC795 series is an automotive plug-in/PCB maxi ISO relay with SPDT (1C) contact form, rated for 80 A continuous carry at 14 VDC and 40 A at 28 VDC, with a maximum switching voltage of 75 VDC and 1,120 W maximum switching power. It has a coil voltage of 24 VDC, consuming 15.6 W, with operate and release times of 7 ms and 5 ms respectively. The relay features a resistor for coil suppression, a metal bracket mounting option, and sealing suitable for dust protection. It operates from -40°C to 125°C and meets RoHS compliance. Contact material is AgSnO2In2O3, with initial contact resistance of 30 mΩ max. Weight is 47.0 g, and dimensions are 28.9 x 28.6 x 17.9 mm. Compatible with socket SC795.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-C2-24C-R-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |