Picker Components Automotive Relays PC795-1C-C1-24C-X

Description
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Description
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC795 is an automotive plug-in or PCB maxi ISO relay with 1A and 1C contact forms, rated for 80A continuous carry at 14VDC and 40A at 28VDC, with a maximum switching voltage of 75VDC and maximum switching power of 1,120 W. It is available with a plastic bracket (C1 mounting version), sealed enclosure (S), and 24VDC coil voltage, consuming 15.6W. The relay features silver tin oxide contact material, operate time of 7ms, release time of 5ms, and operates from -40°C to 125°C. Dimensions are 28.90 mm × 28.60 mm × 17.90 mm. It is RoHS compliant and compatible with socket SC795.

Datasheet Summary
Powered by GS/AI

The PC795 is an automotive plug-in or PCB maxi ISO relay with 1A and 1C contact forms, rated for 80A continuous carry at 14VDC and 40A at 28VDC, with a maximum switching voltage of 75VDC and maximum switching power of 1,120 W. It is available with a plastic bracket (C1 mounting version), sealed enclosure (S), and 24VDC coil voltage, consuming 15.6W. The relay features silver tin oxide contact material, operate time of 7ms, release time of 5ms, and operates from -40°C to 125°C. Dimensions are 28.90 mm × 28.60 mm × 17.90 mm. It is RoHS compliant and compatible with socket SC795.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC795-1C-C1-24C-X
Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Mounting Type: Plastic Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC795-1C-C1-24C-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR57 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170240310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Safety Relays - 56.OA03.2471N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details