The PC795 series is an automotive plug-in or PCB maxi ISO relay with 1A or 1C contact forms, rated for 80 amperes continuous carry at 14VDC and 75 volts DC maximum switching voltage. It features a 12VDC coil with 1.8W power consumption, operates from -40°C to 125°C, and has an AgSnO2In2O3 contact material. The PC795-1C-C1 variant includes a plastic bracket for mounting, and the sealed (S) enclosure type is specified. Dimensions are 31.60 mm in height and 28.90 mm in width, with a weight of 47.0g. The relay is compatible with socket SC795 and meets the PCB and quick connect mounting options described. Coil pickup voltage is 7.8VDC, release voltage is 1.2VDC, operate time is 7ms, and release time is 5ms. The part is RoHS compliant (-X suffix).
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-C1-12C-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |