The PC795 series is an automotive plug-in and PCB maxi ISO relay with SPDT (1C) contact form, rated for 80A continuous current at 14VDC and 75VDC maximum switching voltage. It features a reverse diode for coil suppression, a plastic bracket mounting style, and is sealed for environmental protection. The relay operates with a 12VDC coil, consuming 1.8W or 2.3W depending on variant, and has an operate time of 7ms and release time of 5ms. It is rated for operation from -40°C to 125°C and meets terminal strength requirements of 8N for quick connect and 4N for PCB pins. Contact material is AgSnO2, with initial contact resistance of 30 mΩ max. The relay is RoHS compliant.
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-C1-12C-D1-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |