The PC795 series is an automotive plug-in or PCB maxi ISO relay with 1A and 1C contact forms, designed for high-current automotive accessory applications. It supports 80 A continuous current at 14 VDC and 40 A at 28 VDC, with a maximum switching voltage of 75 VDC and a power consumption of 1.8 W or 2.3 W depending on coil variant. The relay features AgSnO₂In₂O₃ contacts, a dielectric strength of 500 Vrms between contacts and coil, and operates within a temperature range of -40°C to 125°C. It is available in plug-in (C), PCB pin (P), or sealed (S) versions, with the PC795-1C-C-12C-D-X variant including a diode (1N4005) across the coil and a 12 VDC coil rated at 1.8 W. The relay measures 27.55 mm × 28.90 mm × 17.90 mm and weighs 47.0 g, compatible with socket SC795.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1C-C-12C-D-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |