Picker Components Automotive Relays PC795-1A-P-24S-RN-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Tin-Plated Terminals, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Tin-Plated Terminals, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC795-1A-P-24S-RN-X is an automotive plug-in/PCB maxi ISO relay with a single-pole normally open (1A) contact form, designed for 24VDC coil operation, PC pin termination, and a sealed enclosure. It supports continuous carry of 80A at 14VDC and switching up to 75VDC. The relay has a coil power of 1.8W, with a maximum operate time of 7ms and release time of 5ms. Operating temperature ranges from -40°C to 125°C, and it features tin-plated terminals and a resistor in parallel with the coil. The mechanical dimensions are 28.9mm × 28.6mm × 27.55mm, and it weighs 47.0g. It is compatible with socket SC795 and meets the specified dielectric and insulation requirements. Contact material is AgSnO2In2O3.

Datasheet Summary
Powered by GS/AI

The PC795-1A-P-24S-RN-X is an automotive plug-in/PCB maxi ISO relay with a single-pole normally open (1A) contact form, designed for 24VDC coil operation, PC pin termination, and a sealed enclosure. It supports continuous carry of 80A at 14VDC and switching up to 75VDC. The relay has a coil power of 1.8W, with a maximum operate time of 7ms and release time of 5ms. Operating temperature ranges from -40°C to 125°C, and it features tin-plated terminals and a resistor in parallel with the coil. The mechanical dimensions are 28.9mm × 28.6mm × 27.55mm, and it weighs 47.0g. It is compatible with socket SC795 and meets the specified dielectric and insulation requirements. Contact material is AgSnO2In2O3.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC795-1A-P-24S-RN-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Tin-Plated Terminals, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Tin-Plated Terminals, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC795-1A-P-24S-RN-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.O 70.1222 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details