Picker Components Automotive Relays PC795-1A-P-12S-RN-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Tin-Plated Terminals, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Tin-Plated Terminals, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC795 is an automotive plug-in or PCB maxi ISO relay with 1A contact form, rated for 80 A continuous current at 14 VDC and 40 A at 28 VDC, with a maximum switching voltage of 75 VDC and 1,120 W switching power. It features a 1.8 W coil, tin-plated PC pin terminals, and a sealed enclosure. The relay measures 31.60 mm in length, 28.90 mm in width, and 17.90 mm in height, with an operating temperature range of -40 °C to 125 °C and a coil pickup voltage of 7.8 VDC. It incorporates a 680 Ω resistor for 12 VDC operation, meets shock and vibration resistance standards, and has a mechanical life of 1 × 10⁷ operations.

Datasheet Summary
Powered by GS/AI

The PC795 is an automotive plug-in or PCB maxi ISO relay with 1A contact form, rated for 80 A continuous current at 14 VDC and 40 A at 28 VDC, with a maximum switching voltage of 75 VDC and 1,120 W switching power. It features a 1.8 W coil, tin-plated PC pin terminals, and a sealed enclosure. The relay measures 31.60 mm in length, 28.90 mm in width, and 17.90 mm in height, with an operating temperature range of -40 °C to 125 °C and a coil pickup voltage of 7.8 VDC. It incorporates a 680 Ω resistor for 12 VDC operation, meets shock and vibration resistance standards, and has a mechanical life of 1 × 10⁷ operations.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC795-1A-P-12S-RN-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Tin-Plated Terminals, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Tin-Plated Terminals, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC795-1A-P-12S-RN-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Power Relays - FTR-J2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details