Picker Components Automotive Relays PC795-1A-C2-24C-D1N-X

Description
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Description
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC795 is an automotive plug-in or PCB maxi ISO relay with 1A contact form, rated for 80 A continuous carry at 14 VDC and 40 A at 28 VDC, with a maximum switching voltage of 75 VDC and switching power of 1,120 W. It features a 24 VDC coil with 2.3 W power consumption, a reverse diode (1N4005), and tin-plated terminals. The unit mounts with a metal bracket, operates from -40°C to 125°C, and has a mechanical life of 1 × 10· operations and electrical life of 1 × 10⁵ operations. Dimensions are 28.9 mm × 28.6 mm × 17.9 mm (1.14 in × 1.13 in × 0.70 in), with a weight of 47.0 g.

Datasheet Summary
Powered by GS/AI

The PC795 is an automotive plug-in or PCB maxi ISO relay with 1A contact form, rated for 80 A continuous carry at 14 VDC and 40 A at 28 VDC, with a maximum switching voltage of 75 VDC and switching power of 1,120 W. It features a 24 VDC coil with 2.3 W power consumption, a reverse diode (1N4005), and tin-plated terminals. The unit mounts with a metal bracket, operates from -40°C to 125°C, and has a mechanical life of 1 × 10· operations and electrical life of 1 × 10⁵ operations. Dimensions are 28.9 mm × 28.6 mm × 17.9 mm (1.14 in × 1.13 in × 0.70 in), with a weight of 47.0 g.

Suppliers

Company
Product
Description
Supplier Links
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC795-1A-C2-24C-D1N-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

200A DC contactor - CHDC-D200AD/ADH Series - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting Panel
Poles Single Pole (SP)
View Details
Specs
Relay Type General
DC Coil Voltage 48 volts
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.O 69.1000 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
CO 1
View Details