Picker Components Automotive Relays PC795-1A-C1-12C-D-X

Description
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Description
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC795 series is an automotive plug-in or PCB maxi ISO relay with 1A (SPST NO) or 1C (SPDT) contact forms, rated for 80 A continuous carry at 14 VDC and 75 VDC maximum switching voltage. It features AgSnO₂In₂O₃ contacts, operates from -40°C to 125°C, and has a coil power of 1.8 W at 12 VDC. The C1 variant includes a plastic bracket, and the D-X suffix indicates integration of a 1N4005 diode and RoHS compliance. The relay accepts PC terminal or quick connect mounting and is compatible with socket SC795. Dimensions are 28.9 mm × 27.55 mm × 17.9 mm. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations under resistive load. Initial contact resistance is 30 mΩ maximum.

Datasheet Summary
Powered by GS/AI

The PC795 series is an automotive plug-in or PCB maxi ISO relay with 1A (SPST NO) or 1C (SPDT) contact forms, rated for 80 A continuous carry at 14 VDC and 75 VDC maximum switching voltage. It features AgSnO₂In₂O₃ contacts, operates from -40°C to 125°C, and has a coil power of 1.8 W at 12 VDC. The C1 variant includes a plastic bracket, and the D-X suffix indicates integration of a 1N4005 diode and RoHS compliance. The relay accepts PC terminal or quick connect mounting and is compatible with socket SC795. Dimensions are 28.9 mm × 27.55 mm × 17.9 mm. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations under resistive load. Initial contact resistance is 30 mΩ maximum.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC795-1A-C1-12C-D-X
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC795-1A-C1-12C-D-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

35A-60A Miniature Solar Relay - CHS01-H Series - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details