The PC795 is an automotive plug-in or PCB maxi ISO relay with 1A (SPST NO) contact form, rated for 80 A continuous current at 14 VDC and 75 VDC maximum switching voltage. It features a 1.8 W coil operating at 12 VDC, with a pick-up voltage of 7.8 VDC and release voltage of 1.2 VDC, operate time of 7 ms, and release time of 5 ms. The relay has tin-plated terminals, process-sealed enclosure, and operates from -40°C to 125°C. Mounting is plug-in style with dimensions of approximately 28.9 mm × 27.55 mm × 17.9 mm. Contact material is AgSnO₂In₂O₃, and it is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Tin-Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-C-12SN-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |