Altech Corp. Safety Relays 56.OA21S.2422

Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OA 5621S safety relay is a PCB-mount device with force-guided contacts, designed for safety circuits requiring compliance with IEC/EN 61810, DIN EN 50205, and EN ISO 13849. It features a 2 NO/2 NC contact configuration and operates on a 24 VDC coil with a voltage range of 18.0 to 33.6 VDC. The relay has a coil resistance of 960 Ω and a footprint of 5.2 mm by 2.5 mm on the solder side.

Datasheet Summary
Powered by GS/AI

The OA 5621S safety relay is a PCB-mount device with force-guided contacts, designed for safety circuits requiring compliance with IEC/EN 61810, DIN EN 50205, and EN ISO 13849. It features a 2 NO/2 NC contact configuration and operates on a 24 VDC coil with a voltage range of 18.0 to 33.6 VDC. The relay has a coil resistance of 960 Ω and a footprint of 5.2 mm by 2.5 mm on the solder side.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 56.OA21S.2422 - Altech Corp.
Flemington, NJ, USA
Safety Relays
56.OA21S.2422
Safety Relays 56.OA21S.2422
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules

Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.

Features:

  • Force Guided Contacts
  • 2 to 8 poles
  • 5 to 100VDC
  • PCB Sockets
  • DIN Rail Sockets and Modules
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Electromechanical Relays
Product Number 56.OA21S.2422
Product Name Safety Relays
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
NC 1
Maximum Switching Current 6.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA22.6024 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Safety Relays - 56.OA12.1224S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Safety Relays - 56.OA02.4833 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details