The PC795-1A-C-12C-R-X is an automotive plug-in/PCB maxi ISO relay with a 1A contact form, designed for switching loads up to 80 A at 14 VDC or 40 A at 28 VDC. It features a 12 VDC coil with a power consumption of 1.8 W and includes a 680 Ω resistor as a parallel component. The relay is sealed and mounts via quick-connect terminals. It operates from -40°C to 125°C, has a maximum switching voltage of 75 VDC, and meets dielectric strength ratings of 500 Vrms between contacts and coil. The relay weighs 47.0 g and has dimensions of 28.9 mm × 28.6 mm × 31.6 mm. It is RoHS compliant and compatible with socket SC795.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC795-1A-C-12C-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |