The PC792H is an automotive relay with SPDT (1C) contact form, rated for 60A continuous current at 14VDC and 30A at 28VDC, with a maximum switching voltage of 75VDC and 1,120W switching power. It features a reverse diode for coil suppression, operates on 24VDC coil voltage with 1.8W power consumption, and has a must-operate voltage of 15.6VDC and must-release voltage of 2.4VDC. The relay is mounted with a metal bracket (C2), has a tin-plated terminal finish, and complies with RoHS. It operates from -40°C to 125°C, weighs 47.0g, and measures 28.65mm x 28.65mm x 17.90mm. Contact material is AgSnO2, with an initial contact resistance of 100mΩ max. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations under rated load.
Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792H-1C-C2-24C-D1N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount; Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |