Picker Components Automotive Relays PC792H-1C-C-6C-DN-X

Description
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC792H is an automotive plug-in or PCB mini ISO relay with a SPDT (1C) contact form, rated for 60 A continuous current at 14 VDC resistive load and 30 A at 28 VDC resistive load, with a maximum switching voltage of 75 VDC. It features an internal diode, a dust cover enclosure, and tin-plated terminals. The coil operates at 6 VDC with a power consumption of 1.8 W, a pick-up voltage of 3.9 VDC, and a release voltage of 0.6 VDC. Operate time is 7 ms and release time is 5 ms. The relay is rated for operation from -40°C to 125°C and meets terminal strength specifications of 8 N for quick connect and 4 N for PCB pins. It weighs 47.0 g and has dimensions of 28.65 mm × 28.65 mm × 17.90 mm.

Datasheet Summary
Powered by GS/AI

The PC792H is an automotive plug-in or PCB mini ISO relay with a SPDT (1C) contact form, rated for 60 A continuous current at 14 VDC resistive load and 30 A at 28 VDC resistive load, with a maximum switching voltage of 75 VDC. It features an internal diode, a dust cover enclosure, and tin-plated terminals. The coil operates at 6 VDC with a power consumption of 1.8 W, a pick-up voltage of 3.9 VDC, and a release voltage of 0.6 VDC. Operate time is 7 ms and release time is 5 ms. The relay is rated for operation from -40°C to 125°C and meets terminal strength specifications of 8 N for quick connect and 4 N for PCB pins. It weighs 47.0 g and has dimensions of 28.65 mm × 28.65 mm × 17.90 mm.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC792H-1C-C-6C-DN-X
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W

Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792H-1C-C-6C-DN-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.O 70.0631 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details