Picker Components Picker PC792H-1C-C-12C-RN-X Mini ISO Relay, 12VDC, SPDT, 60A, with Resistor PC792H-1C-C-12C-RN-X

Description
Picker PC792H-1C-C-12C-RN-X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPDT (1C) Voltage Rating: 12VDC Nickel-plated terminals Internal diode included Dust cover included Lead free and RoHS compliant
Request a Quote Datasheet
Description
Picker PC792H-1C-C-12C-RN-X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPDT (1C) Voltage Rating: 12VDC Nickel-plated terminals Internal diode included Dust cover included Lead free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC792H-1C-C-12C-RN-X Mini ISO Relay, 12VDC, SPDT, 60A, with Resistor - 75841 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792H-1C-C-12C-RN-X Mini ISO Relay, 12VDC, SPDT, 60A, with Resistor
75841
Picker PC792H-1C-C-12C-RN-X Mini ISO Relay, 12VDC, SPDT, 60A, with Resistor 75841
Picker PC792H-1C-C-12C-RN-X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPDT (1C) Voltage Rating: 12VDC Nickel-plated terminals Internal diode included Dust cover included Lead free and RoHS compliant
  • Picker PC792H-1C-C-12C-RN-X Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Contact Action: SPDT (1C)
  • Voltage Rating: 12VDC
  • Nickel-plated terminals
  • Internal diode included
  • Dust cover included
  • Lead free and RoHS compliant
Supplier's Site Datasheet
Automotive Relays 2500-PC792H-1C-C-12C-RN-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 75841 2500-PC792H-1C-C-12C-RN-X
Product Name Picker PC792H-1C-C-12C-RN-X Mini ISO Relay, 12VDC, SPDT, 60A, with Resistor Automotive Relays
Mounting Panel;

Panel Mount

Panel
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

20A-25A Miniature Power Relay - CHF/CHFN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - 1-1393114-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.8 watts
View Details
2 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.O 69.0611 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details