The 56.OA03.1271N is an 8-pole safety relay module with force-guided contacts, rated for 10 A at 250 VDC or 400 VAC, designed for DIN rail mounting. It features a 7 normally open and 1 normally closed contact configuration, a 12 VDC coil with 88 Ω resistance, and uses AgSnO + 0.2 µm Au contact material. The module is 103.6 mm (4.08 in) long and includes an LED coil voltage indicator, reverse polarity protection, and surge suppression for DC coils. It complies with EN 50205, UL 94 V-0, VDE 0106 Protection Class II, and VDE 0110/group C 250 VAC insulation class.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5603,12V, 7NO/1NC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA03.1271N | 56.OA03.1271N | 56.OA03.1271N |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |