Picker Components Automotive Relays PC792H-1A-C2-24C-RN-X

Description
Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
Request a Quote
Description
Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC792H is an automotive relay with 1A and 1C contact forms, designed for switching high-current loads up to 60A at 14VDC or 30A at 28VDC resistive. It features a 24VDC coil with a power consumption of 1.8W, and includes a parallel resistor for coil suppression. The unit is mounted using a metal bracket (C2) and is RoHS compliant. It has a dust cover, operational temperature range of -40°C to 125°C, and meets a dielectric strength of 500 Vrms between contacts and coil. The contact material is AgSnO₂ with an initial contact resistance of 100 mΩ max. Mechanical and electrical life ratings are 1×10⁷ and 1×10⁵ operations respectively. Physical dimensions are 28.65 mm × 28.65 mm × 17.90 mm, with a weight of 47.0 g. Terminal connections are compatible with quick-connect terminals.

Datasheet Summary
Powered by GS/AI

The PC792H is an automotive relay with 1A and 1C contact forms, designed for switching high-current loads up to 60A at 14VDC or 30A at 28VDC resistive. It features a 24VDC coil with a power consumption of 1.8W, and includes a parallel resistor for coil suppression. The unit is mounted using a metal bracket (C2) and is RoHS compliant. It has a dust cover, operational temperature range of -40°C to 125°C, and meets a dielectric strength of 500 Vrms between contacts and coil. The contact material is AgSnO₂ with an initial contact resistance of 100 mΩ max. Mechanical and electrical life ratings are 1×10⁷ and 1×10⁵ operations respectively. Physical dimensions are 28.65 mm × 28.65 mm × 17.90 mm, with a weight of 47.0 g. Terminal connections are compatible with quick-connect terminals.

Suppliers

Company
Product
Description
Supplier Links
Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W

Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792H-1A-C2-24C-RN-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount; Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

50A Automotive Relay - CHAF5 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1-1415073-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -4 to 185 F (-20 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA03.1271N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers