Picker Components Automotive Relays PC792H-1A-C2-24C-D1N-X

Description
Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
Request a Quote
Description
Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC792H series is an automotive plug-in/PCB mini ISO relay featuring a 1A contact form with a 60A continuous current rating and 75VDC maximum switching voltage. It supports mounting via a metal bracket (C2), a 24VDC coil, and includes a reverse diode for coil suppression. The relay operates from -40°C to 125°C, has a coil power consumption of 1.8W, and meets shock and vibration standards as specified. Weight is 47.0g with dimensions of 28.65mm x 28.65mm x 17.90mm. Contact material is AgSnO₂ and termination is compatible with quick-connect terminals. The enclosure includes a dust cover, and it is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PC792H series is an automotive plug-in/PCB mini ISO relay featuring a 1A contact form with a 60A continuous current rating and 75VDC maximum switching voltage. It supports mounting via a metal bracket (C2), a 24VDC coil, and includes a reverse diode for coil suppression. The relay operates from -40°C to 125°C, has a coil power consumption of 1.8W, and meets shock and vibration standards as specified. Weight is 47.0g with dimensions of 28.65mm x 28.65mm x 17.90mm. Contact material is AgSnO₂ and termination is compatible with quick-connect terminals. The enclosure includes a dust cover, and it is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W

Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Reverse Diode, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 15.6 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC792H-1A-C2-24C-D1N-X
Product Name Automotive Relays
Mounting Bracket (Flange) Mount; Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

35A/40A Automotive Relay - CHAA4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Power Relays - 1-1393100-7 - TE Connectivity
Specs
Mounting Panel
Poles Four Pole (4P)
Number if >4 4 #
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA12.1242S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers