Picker Components Picker PC792H-1A-C2-12C-RN-X Mini ISO Relay, 12VDC, SPST, 60A, with Resistor & Metal Bracket PC792H-1A-C2-12C-RNX

Description
Picker PC792H-1A-C2-12C-RN- X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPST (1A) Voltage Rating: 12VDC Nickel-plated terminals Internal resistor included Metal mounting bracket included Dust cover included Lead free and RoHS compliant
Request a Quote Datasheet
Description
Picker PC792H-1A-C2-12C-RN- X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPST (1A) Voltage Rating: 12VDC Nickel-plated terminals Internal resistor included Metal mounting bracket included Dust cover included Lead free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picker PC792H-1A-C2-12C-RN-X Mini ISO Relay, 12VDC, SPST, 60A, with Resistor & Metal Bracket - 75847 - Waytek, Inc.
Chanhassen, MN, United States
Picker PC792H-1A-C2-12C-RN-X Mini ISO Relay, 12VDC, SPST, 60A, with Resistor & Metal Bracket
75847
Picker PC792H-1A-C2-12C-RN-X Mini ISO Relay, 12VDC, SPST, 60A, with Resistor & Metal Bracket 75847
Picker PC792H-1A-C2-12C-RN- X Mini ISO Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Contact Action: SPST (1A) Voltage Rating: 12VDC Nickel-plated terminals Internal resistor included Metal mounting bracket included Dust cover included Lead free and RoHS compliant
  • Picker PC792H-1A-C2-12C-RN-X Mini ISO Relay
  • Category: Mechanical Relays & Connectors
  • Manufacturer: Picker Components
  • Contact Action: SPST (1A)
  • Voltage Rating: 12VDC
  • Nickel-plated terminals
  • Internal resistor included
  • Metal mounting bracket included
  • Dust cover included
  • Lead free and RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electromechanical Relays
Product Number 75847
Product Name Picker PC792H-1A-C2-12C-RN-X Mini ISO Relay, 12VDC, SPST, 60A, with Resistor & Metal Bracket
Mounting Bracket (Flange) Mount;

Bracket Mount

Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Type 20.24 - Modular step relay 16A - 202490240000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
Safety Relays - 56.OA02.1133S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
40A Automotive PCB Relay - CHAK01 & 2 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting PCBoard
Poles Single Pole (SP)
View Details